ROHM Semiconductor USA, LLC Discrete Semiconductor Products 2SC4617-Q

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 156606-2SC4617-Q Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4617Q Alternative Parts (Cross-Reference): 2SC4617TLQ; 2DC4617Q-7-F; 2DC4617Q; 2DC4617Q-13; Introduction Date: January 10, 2001 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 156606-2SC4617-Q Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4617Q Alternative Parts (Cross-Reference): 2SC4617TLQ; 2DC4617Q-7-F; 2DC4617Q; 2DC4617Q-13; Introduction Date: January 10, 2001 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 156606-2SC4617-Q - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156606-2SC4617-Q
Discrete Semiconductor Products 156606-2SC4617-Q
Manufacturer: Rohm Semiconductor Win Source Part Number: 156606-2SC4617-Q Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4617Q Alternative Parts (Cross-Reference): 2SC4617TLQ; 2DC4617Q-7-F; 2DC4617Q; 2DC4617Q-13; Introduction Date: January 10, 2001 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 156606-2SC4617-Q
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4617Q
Alternative Parts (Cross-Reference): 2SC4617TLQ; 2DC4617Q-7-F; 2DC4617Q; 2DC4617Q-13;
Introduction Date: January 10, 2001
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 156606-2SC4617-Q
Product Name Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16QCZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
Discrete Semiconductor Products - 232167-BC817-25E6327 - Win Source Electronics
Specs
Package Type SOT3; SOT23
View Details
2 suppliers
Bipolar Transistors - 2548672 - RS Components, Ltd.
Specs
Package Type PowerDI5060-8/SWP
View Details