TRANS NPN 400V 0.1A MPT3 Product overview: 2SC4505T100Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4505T100Q can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 400V 100mA 20MHz 2W Surface Mount MPT3
Bipolar Transistors - BJT NPN 400V 100MA
TRANS NPN 400V 0.1A MPT3
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SC4505T100Q | 2SC4505T100QTR-ND | 2SC4505T100Q | 2SC4505T100Q |
| Product Name | 400V 0.1A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | ||
| Package Type | Tape & Reel (TR) | TO-243AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| IC(max) | 100 milliamps | 100 milliamps |