ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SC4505T100P

Description
Bipolar (BJT) Transistor NPN 400V 100mA 20MHz 2W Surface Mount MPT3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 400V 100mA 20MHz 2W Surface Mount MPT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC4505T100PTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC4505T100PTR-ND
Single Bipolar Transistors 2SC4505T100PTR-ND
Bipolar (BJT) Transistor NPN 400V 100mA 20MHz 2W Surface Mount MPT3

Bipolar (BJT) Transistor NPN 400V 100mA 20MHz 2W Surface Mount MPT3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC4505T100P - 005877-2SC4505T100P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC4505T100P
005877-2SC4505T100P
TRANSISTORS - Transistors (BJT) - Single - 2SC4505T100P 005877-2SC4505T100P
Manufacturer: Rohm Semiconductor Win Source Part Number: 005877-2SC4505T100P Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 20MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MPT3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 500mV @ 1mA, 10mA Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 82 @ 10mA, 10V Maximum Power Dissipation: 2W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 005877-2SC4505T100P
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 20MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: MPT3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 500mV @ 1mA, 10mA
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 82 @ 10mA, 10V
Maximum Power Dissipation: 2W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
400V 0.1A Bipolar Transistor
276-2SC4505T100P
400V 0.1A Bipolar Transistor 276-2SC4505T100P
TRANS NPN 400V 0.1A MPT3 Product overview: 2SC4505T100P from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4505T100P can be used for catalog matching and distributor lookup.

TRANS NPN 400V 0.1A MPT3 Product overview: 2SC4505T100P from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4505T100P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC4505T100P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4505T100P
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4505T100P
TRANS NPN 400V 0.1A MPT3

TRANS NPN 400V 0.1A MPT3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SC4505T100PTR-ND 005877-2SC4505T100P 276-2SC4505T100P 2SC4505T100P
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SC4505T100P 400V 0.1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN
Package Type TO-243AA SOT3; SOT89; MPT3 Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

PNP general purpose transistor - 2PA1774QM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) -100 milliamps
VCEO -40 volts
View Details
7 suppliers
Bipolar Transistors - 6697470P - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-Line
View Details