TRANS NPN 120V 2A MPT3 Product overview: 2SC4132T100P from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4132T100P can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 120V 2A 80MHz 2W Surface Mount MPT3
Bipolar Transistors - BJT DVR NPN 120V 1.5A
TRANS NPN 120V 2A MPT3
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SC4132T100P | 2SC4132T100P-ND | 2SC4132T100P | 2SC4132T100P |
| Product Name | 120V 2A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | ||
| Package Type | Tape & Reel (TR) | TO-243AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| IC(max) | 2000 milliamps | 2000 milliamps |