ROHM Semiconductor USA, LLC Discrete Semiconductor Products 2SC4132-Q

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 156250-2SC4132-Q Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4132Q Alternative Parts (Cross-Reference): 2SC4132T100Q; Introduction Date: November 16, 2000 ECCN: EAR99 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 156250-2SC4132-Q Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4132Q Alternative Parts (Cross-Reference): 2SC4132T100Q; Introduction Date: November 16, 2000 ECCN: EAR99 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 156250-2SC4132-Q - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156250-2SC4132-Q
Discrete Semiconductor Products 156250-2SC4132-Q
Manufacturer: Rohm Semiconductor Win Source Part Number: 156250-2SC4132-Q Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4132Q Alternative Parts (Cross-Reference): 2SC4132T100Q; Introduction Date: November 16, 2000 ECCN: EAR99 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 156250-2SC4132-Q
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4132Q
Alternative Parts (Cross-Reference): 2SC4132T100Q;
Introduction Date: November 16, 2000
ECCN: EAR99
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
120V 2A 2000mW Bipolar Transistor
276-2SC4132-Q
120V 2A 2000mW Bipolar Transistor 276-2SC4132-Q
Trans GP BJT NPN 120V 2A 2000mW 4-Pin(3+Tab) MPT Product overview: 2SC4132-Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 2A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 2A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4132-Q can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 120V 2A 2000mW 4-Pin(3+Tab) MPT Product overview: 2SC4132-Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 2A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 2A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4132-Q can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 156250-2SC4132-Q 276-2SC4132-Q
Product Name Discrete Semiconductor Products 120V 2A 2000mW Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2156644P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
Single Bipolar Transistors - BC858AE6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers
20 V, 2 A NPN medium power transistors - BC68PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers