Manufacturer: Rohm Semiconductor
Win Source Part Number: 106992-2SC4115STPR
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 290MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SPT
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 500mV @ 100mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 180 @ 100mA, 2V
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 20V 2A 290MHz 400mW Through Hole SPT
TRANS NPN 20V 2A SPT Product overview: 2SC4115STPR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4115STPR can be used for catalog matching and distributor lookup.
TRANS NPN 20V 2A SPT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 106992-2SC4115STPR | 2SC4115STPRTB-ND | 276-2SC4115STPR | 2SC4115STPR |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC4115STPR | Single Bipolar Transistors | 20V 2A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | ||
| Package Type | SOT3; SPT | SC-72 Formed Leads | Tape & Reel (TR) | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |