ROHM Semiconductor USA, LLC Bipolar RF Transistors 2SC4098T106P

Description
RF Transistor
Request a Quote Datasheet
Description
RF Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - 846-2SC4098T106PTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
846-2SC4098T106PTR-ND
Bipolar RF Transistors 846-2SC4098T106PTR-ND
RF Transistor

RF Transistor

Buy Now Datasheet
Singapore, Singapore
25V 300MHZ Bipolar Transistor
283-2SC4098T106P
25V 300MHZ Bipolar Transistor 283-2SC4098T106P
RF TRANS NPN 25V 300MHZ UMT3 Product overview: 2SC4098T106P from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 300MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 300MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4098T106P can be used for catalog matching and distributor lookup.

RF TRANS NPN 25V 300MHZ UMT3 Product overview: 2SC4098T106P from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 300MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 300MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4098T106P can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - 2SC4098T106P - 053646-2SC4098T106P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC4098T106P
053646-2SC4098T106P
TRANSISTORS - RF Transistors (BJT) - 2SC4098T106P 053646-2SC4098T106P
Manufacturer: Rohm Semiconductor Win Source Part Number: 053646-2SC4098T106P Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: UMT3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Typical Gain (hFE) (Min): 82 @ 1mA, 6V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 053646-2SC4098T106P
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: UMT3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Typical Gain (hFE) (Min): 82 @ 1mA, 6V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC4098T106P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4098T106P
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4098T106P
RF TRANS NPN 25V 300MHZ UMT3

RF TRANS NPN 25V 300MHZ UMT3

Supplier's Site
Bipolar RF Transistors - 2SC4098T106P - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
2SC4098T106P
Bipolar RF Transistors 2SC4098T106P
RF TRANS NPN 25V 300MHZ UMT3

RF TRANS NPN 25V 300MHZ UMT3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 846-2SC4098T106PTR-ND 283-2SC4098T106P 053646-2SC4098T106P 2SC4098T106P 2SC4098T106P
Product Name Bipolar RF Transistors 25V 300MHZ Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SC4098T106P Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar RF Transistors
Polarity NPN NPN NPN; NPN NPN; NPN
Package Type SOT323; SC-70, SOT-323 Tape & Reel (TR) SOT3; SOT323; UMT3 SOT323; SC-70, SOT-323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 50 milliamps 50 milliamps
VCEO 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single, Pre-Biased Bipolar Transistors - BCR169E6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
45 V, 100 mA NPN/NPN general-purpose double transistor - BC847BSH-QF - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 45 volts
View Details
3 suppliers
Bipolar Transistors - 6697521 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details