Bipolar (BJT) Transistor NPN 32V 500mA 250MHz 200mW Surface Mount UMT3
Bipolar (BJT) Transistor NPN 32V 500mA 250MHz 200mW Surface Mount UMT3
Bipolar (BJT) Transistor NPN 32V 500mA 250MHz 200mW Surface Mount UMT3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 005869-2SC4097T106R
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: UMT3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 600mV @ 50mA, 500mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 180 @ 10mA, 3V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
TRANS NPN 32V 0.5A UMT3 Product overview: 2SC4097T106R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4097T106R can be used for catalog matching and distributor lookup.
TRANSISTOR,NPN,32V,0
TRANS NPN 32V 0.5A UMT3
Bipolar Transistors - BJT NPN 32V 0.5A SOT-323
TRANS NPN 32V 0.5A UMT3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SC4097T106RTR-ND | 005869-2SC4097T106R | 276-2SC4097T106R | 84R7778 | 2SC4097T106R | 2SC4097T106R | 2SC4097T106R |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SC4097T106R | 32V 0.5A Bipolar Transistor | Transistor,npn,32V,0.5A,sot-323; Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT323; SC-70, SOT-323 | SOT3; SOT323; UMT3 | Tape & Reel (TR) | TO-3; SOT3; SOT323 | SOT323; SC-70, SOT-323 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 32 volts | 32 volts | 32 volts |