ROHM Semiconductor USA, LLC Discrete Semiconductor Products 2SC4097 Q

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 156191-2SC4097 Q Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4097Q Alternative Parts (Cross-Reference): 2SC4097-Q-TP; 2SC4097-Q-TP-HF; 2SC4097T106Q; 2SC4097-R-TP; Introduction Date: November 24, 1999 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 156191-2SC4097 Q Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4097Q Alternative Parts (Cross-Reference): 2SC4097-Q-TP; 2SC4097-Q-TP-HF; 2SC4097T106Q; 2SC4097-R-TP; Introduction Date: November 24, 1999 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 156191-2SC4097 Q - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156191-2SC4097 Q
Discrete Semiconductor Products 156191-2SC4097 Q
Manufacturer: Rohm Semiconductor Win Source Part Number: 156191-2SC4097 Q Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4097Q Alternative Parts (Cross-Reference): 2SC4097-Q-TP; 2SC4097-Q-TP-HF; 2SC4097T106Q; 2SC4097-R-TP; Introduction Date: November 24, 1999 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 156191-2SC4097 Q
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4097Q
Alternative Parts (Cross-Reference): 2SC4097-Q-TP; 2SC4097-Q-TP-HF; 2SC4097T106Q; 2SC4097-R-TP;
Introduction Date: November 24, 1999
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
32V 0.5A Bipolar Transistor
276-2SC4097 Q
32V 0.5A Bipolar Transistor 276-2SC4097 Q
Trans GP BJT NPN 32V 0.5A 3-Pin UMT Product overview: 2SC4097 Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4097 Q can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 32V 0.5A 3-Pin UMT Product overview: 2SC4097 Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4097 Q can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 156191-2SC4097 Q 276-2SC4097 Q
Product Name Discrete Semiconductor Products 32V 0.5A Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 274885 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
80 V, 1 A PNP medium power transistors - BC53-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC848BWE6327BTSA1 - 912940-BC848BWE6327BTSA1 - Win Source Electronics
Specs
Polarity NPN
Package Type SOT3; SOT323; SOT-323
View Details
3 suppliers