Bipolar (BJT) Transistor NPN 20V 50mA 1.5GHz 200mW Surface Mount UMT3
Bipolar (BJT) Transistor NPN 20V 50mA 1.5GHz 200mW Surface Mount UMT3
Bipolar (BJT) Transistor NPN 20V 50mA 1.5GHz 200mW Surface Mount UMT3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 005866-2SC4082T106P
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 1.5GHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: UMT3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 500mV @ 4mA, 20mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 82 @ 10mA, 10V
Maximum Power Dissipation: 200mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
RF TRANS NPN 20V 0.05A UMT3 Product overview: 2SC4082T106P from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4082T106P can be used for catalog matching and distributor lookup.
RF TRANS NPN 20V 0.05A UMT3
RF TRANS, NPN, 20V, 1.5GHZ, SC-70; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:20V; Transition Frequency ft:1.5GHz; Power Dissipation Pd:200mW; DC Collector Current:50mA; DC Current Gain hFE:82hFE; RF Transistor RoHS Compliant: Yes
Bipolar Transistors - BJT NPN 20V 50MA SOT-323
RF TRANS NPN 20V 0.05A UMT3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SC4082T106PDKR-ND | 005866-2SC4082T106P | 283-2SC4082T106P | 2SC4082T106P | 82AC4069 | 2SC4082T106P | 2SC4082T106P |
| Product Name | Bipolar RF Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SC4082T106P | 20V 0.05A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Trans, Npn, 20V, 1.5Ghz, Sc-70; Transistor Polarity Rohm | Bipolar Transistors - BJT | Bipolar RF Transistors |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT323; SC-70, SOT-323 | SOT3; SOT323; UMT3 | Tape & Reel (TR) | TO-3 | SOT323; SC-70, SOT-323 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 50 milliamps | 50 milliamps | |||||
| VCEO | 20 volts | 20 volts | 20 volts |