2SC4081UB is a general-purpose NPN silicon transistor for small signal amplification, housed in the SOT-323FL package with a maximum collector-emitter voltage of 50 V, collector current of 150 mA, and power dissipation of 200 mW. It has a transition frequency of 180 MHz, DC current gain (hFE) ranging from 120 to 560, and collector-emitter saturation voltage of up to 400 mV at 50 mA collector current. The device meets RoHS standards and operates within a junction temperature range of -55 to 150 ℃.
TRANS, NPN, 50V, 0.15A, 150DEG C, 0.2W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:180MHz; Power Dissipation Pd:200mW; DC Collector Current:150mA; DC Current Gain hFE:120hFE; Transistor RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 78AC6853 |
| Product Name | Trans, Npn, 50V, 0.15A, 150Deg C, 0.2W; Transistor Polarity Rohm |
| Transistor Type | Trans, Npn, 50V, 0.15A, 150Deg C, 0.2W; Transistor Polarity Rohm |