Manufacturer: Rohm Semiconductor
Win Source Part Number: 005862-2SC4081T106R
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: UMT3
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 180 @ 1mA, 6V
Maximum Power Dissipation: 200mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
TRANS NPN 50V 0.15A UMT3 Product overview: 2SC4081T106R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4081T106R can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 50V 150mA 180MHz 200mW Surface Mount UMT3
Bipolar (BJT) Transistor NPN 50V 150mA 180MHz 200mW Surface Mount UMT3
Bipolar (BJT) Transistor NPN 50V 150mA 180MHz 200mW Surface Mount UMT3
50V 200mW 180@1mA,6V 150mA NPN SOT-323-3 Bipolar Transistors - BJT ROHS
TRANSISTOR,NPN,50V,0
TRANS NPN 50V 0.15A UMT3
Bipolar Transistors - BJT NPN 50V 0.15A SOT-323
TRANS NPN 50V 0.15A UMT3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 005862-2SC4081T106R | 276-2SC4081T106R | 2SC4081T106RDKR-ND | 2SC4081T106R | 84R7777 | 2SC4081T106R | 2SC4081T106R | 2SC4081T106R |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC4081T106R | 50V 0.15A Bipolar Transistor | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistor,npn,50V,0.15A,sot-323; Transistor Polarity Rohm | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN; NPN | |||
| Package Type | SOT3; SOT323; UMT3 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | SOT323 | TO-3; SOT3; SOT323 | SOT323; SC-70, SOT-323 | UMT3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| VCEO | 50 volts | 50 volts | 50 volts | 50 volts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) |