ROHM Semiconductor USA, LLC 11V 0.05A 300mW Bipolar Transistor 2SC4043S TP P

Description
Trans GP BJT NPN 11V 0.05A 300mW 3-Pin SPT T/R Product overview: 2SC4043S TP P from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11V, 0.05A, 300mW. Search-friendly keywords include transistor, BJT, switching, amplification, 11V, 0.05A, 300mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4043S TP P can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 11V 0.05A 300mW 3-Pin SPT T/R Product overview: 2SC4043S TP P from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11V, 0.05A, 300mW. Search-friendly keywords include transistor, BJT, switching, amplification, 11V, 0.05A, 300mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4043S TP P can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
11V 0.05A 300mW Bipolar Transistor
276-2SC4043S TP P
11V 0.05A 300mW Bipolar Transistor 276-2SC4043S TP P
Trans GP BJT NPN 11V 0.05A 300mW 3-Pin SPT T/R Product overview: 2SC4043S TP P from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11V, 0.05A, 300mW. Search-friendly keywords include transistor, BJT, switching, amplification, 11V, 0.05A, 300mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4043S TP P can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 11V 0.05A 300mW 3-Pin SPT T/R Product overview: 2SC4043S TP P from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11V, 0.05A, 300mW. Search-friendly keywords include transistor, BJT, switching, amplification, 11V, 0.05A, 300mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4043S TP P can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 156132-2SC4043S TP P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156132-2SC4043S TP P
Discrete Semiconductor Products 156132-2SC4043S TP P
Manufacturer: Rohm Semiconductor Win Source Part Number: 156132-2SC4043S TP P Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4043STPP Alternative Parts (Cross-Reference): 2SC4043SP; 2SC3512; Introduction Date: May 21, 2000 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 156132-2SC4043S TP P
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4043STPP
Alternative Parts (Cross-Reference): 2SC4043SP; 2SC3512;
Introduction Date: May 21, 2000
ECCN: EAR99
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC4043S TP P 156132-2SC4043S TP P
Product Name 11V 0.05A 300mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 155197 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
80 V, 1 A PNP medium power transistors - BC53-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC808-40 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOT23; SOT-23-3 (TO-236)
Packing Method Bulk; Bulk
IC(max) 800 milliamps
View Details