TRANS NPN 120V 0.05A SMT3 Product overview: 2SC3906KT146R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3906KT146R can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 005858-2SC3906KT146R
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 500mV @ 1mA, 10mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 180 @ 2mA, 6V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
TRANS NPN 120V 0.05A SMT3
TRANS NPN 120V 0.05A SMT3
Bipolar Transistors - BJT NPN 120V 50MA
TRANS, NPN, 120V, 0.05A, 150DEG C, 0.2W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:120V; Transition Frequency ft:140MHz; Power Dissipation Pd:200mW; DC Collector Current:50mA; DC Current Gain hFE:180hFE; Transistor RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-2SC3906KT146R | 005858-2SC3906KT146R | 2SC3906KT146R | 2SC3906KT146R | 2SC3906KT146R | 78AC6852 |
| Product Name | 120V 0.05A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SC3906KT146R | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT | Trans, Npn, 120V, 0.05A, 150Deg C, 0.2W; Transistor Polarity Rohm |
| Polarity | NPN | NPN; NPN | NPN; NPN | NPN | ||
| Package Type | Tape & Reel (TR) | SOT3; SMT3 | SMT3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 50 milliamps | 50 milliamps | 50 milliamps | |||
| VCEO | 120 volts | 120 volts | 120 volts |