ROHM Semiconductor USA, LLC Bipolar RF Transistors 2SC3837KT146P

Description
Bipolar (BJT) Transistor NPN 20V 50mA 1.5GHz 200mW Surface Mount SMT3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 20V 50mA 1.5GHz 200mW Surface Mount SMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - 2SC3837KT146PDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
2SC3837KT146PDKR-ND
Bipolar RF Transistors 2SC3837KT146PDKR-ND
Bipolar (BJT) Transistor NPN 20V 50mA 1.5GHz 200mW Surface Mount SMT3

Bipolar (BJT) Transistor NPN 20V 50mA 1.5GHz 200mW Surface Mount SMT3

Buy Now Datasheet
Bipolar RF Transistors - 2SC3837KT146PTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
2SC3837KT146PTR-ND
Bipolar RF Transistors 2SC3837KT146PTR-ND
Bipolar (BJT) Transistor NPN 20V 50mA 1.5GHz 200mW Surface Mount SMT3

Bipolar (BJT) Transistor NPN 20V 50mA 1.5GHz 200mW Surface Mount SMT3

Buy Now Datasheet
Bipolar RF Transistors - 2SC3837KT146PCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
2SC3837KT146PCT-ND
Bipolar RF Transistors 2SC3837KT146PCT-ND
Bipolar (BJT) Transistor NPN 20V 50mA 1.5GHz 200mW Surface Mount SMT3

Bipolar (BJT) Transistor NPN 20V 50mA 1.5GHz 200mW Surface Mount SMT3

Buy Now Datasheet
Singapore, Singapore
20V 0.05A Bipolar Transistor
283-2SC3837KT146P
20V 0.05A Bipolar Transistor 283-2SC3837KT146P
RF TRANS NPN 20V 0.05A SMT3 Product overview: 2SC3837KT146P from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC3837KT146P can be used for catalog matching and distributor lookup.

RF TRANS NPN 20V 0.05A SMT3 Product overview: 2SC3837KT146P from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC3837KT146P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC3837KT146P - 005855-2SC3837KT146P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC3837KT146P
005855-2SC3837KT146P
TRANSISTORS - Transistors (BJT) - Single - 2SC3837KT146P 005855-2SC3837KT146P
Manufacturer: Rohm Semiconductor Win Source Part Number: 005855-2SC3837KT146P Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 1.5GHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SMT3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 500mV @ 4mA, 20mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 82 @ 10mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 005855-2SC3837KT146P
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 1.5GHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 500mV @ 4mA, 20mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 82 @ 10mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRANS NPN 20V 0.05A SOT-346 - 687-2SC3837KT146P - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 20V 0.05A SOT-346
687-2SC3837KT146P
TRANS NPN 20V 0.05A SOT-346 687-2SC3837KT146P
TRANS NPN 20V 0.05A SOT-346

TRANS NPN 20V 0.05A SOT-346

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC3837KT146P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC3837KT146P
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC3837KT146P
RF TRANS NPN 20V 0.05A SMT3

RF TRANS NPN 20V 0.05A SMT3

Supplier's Site
Bipolar RF Transistors - 2SC3837KT146P - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
2SC3837KT146P
Bipolar RF Transistors 2SC3837KT146P
RF TRANS NPN 20V 0.05A SMT3

RF TRANS NPN 20V 0.05A SMT3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SC3837KT146P
Bipolar Transistors - BJT 2SC3837KT146P
Bipolar Transistors - BJT NPN 20V 50MA

Bipolar Transistors - BJT NPN 20V 50MA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SC3837KT146PDKR-ND 283-2SC3837KT146P 005855-2SC3837KT146P 687-2SC3837KT146P 2SC3837KT146P 2SC3837KT146P 2SC3837KT146P
Product Name Bipolar RF Transistors 20V 0.05A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC3837KT146P TRANS NPN 20V 0.05A SOT-346 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar RF Transistors Bipolar Transistors - BJT
Polarity NPN NPN NPN; NPN NPN; NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SMT3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 50 milliamps 50 milliamps
VCEO 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data