ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Single - 2SC3837KT146N 2SC3837KT146N

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 053645-2SC3837KT146N Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 1.5GHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SMT3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 500mV @ 4mA, 20mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 56 @ 10mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 053645-2SC3837KT146N Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 1.5GHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SMT3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 500mV @ 4mA, 20mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 56 @ 10mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SC3837KT146N - 053645-2SC3837KT146N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC3837KT146N
053645-2SC3837KT146N
TRANSISTORS - Transistors (BJT) - Single - 2SC3837KT146N 053645-2SC3837KT146N
Manufacturer: Rohm Semiconductor Win Source Part Number: 053645-2SC3837KT146N Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 1.5GHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SMT3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 500mV @ 4mA, 20mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 56 @ 10mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 053645-2SC3837KT146N
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 1.5GHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 500mV @ 4mA, 20mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 56 @ 10mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar RF Transistors - 846-2SC3837KT146NTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
846-2SC3837KT146NTR-ND
Bipolar RF Transistors 846-2SC3837KT146NTR-ND
Bipolar (BJT) Transistor NPN 20V 50mA 1.5GHz 200mW Surface Mount SMT3

Bipolar (BJT) Transistor NPN 20V 50mA 1.5GHz 200mW Surface Mount SMT3

Buy Now Datasheet
Bipolar RF Transistors - 846-2SC3837KT146NCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
846-2SC3837KT146NCT-ND
Bipolar RF Transistors 846-2SC3837KT146NCT-ND
RF TRANS NPN 20V 1.5GHZ SMT3

RF TRANS NPN 20V 1.5GHZ SMT3

Buy Now Datasheet
Singapore, Singapore
20V 0.05A Bipolar Transistor
283-2SC3837KT146N
20V 0.05A Bipolar Transistor 283-2SC3837KT146N
RF TRANS NPN 20V 0.05A SMT3 Product overview: 2SC3837KT146N from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC3837KT146N can be used for catalog matching and distributor lookup.

RF TRANS NPN 20V 0.05A SMT3 Product overview: 2SC3837KT146N from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC3837KT146N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANS NPN 20V 0.05A SOT-346 - 687-2SC3837KT146N - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 20V 0.05A SOT-346
687-2SC3837KT146N
TRANS NPN 20V 0.05A SOT-346 687-2SC3837KT146N
TRANS NPN 20V 0.05A SOT-346

TRANS NPN 20V 0.05A SOT-346

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC3837KT146N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC3837KT146N
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC3837KT146N
RF TRANS NPN 20V 0.05A SMT3

RF TRANS NPN 20V 0.05A SMT3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SC3837KT146N
Bipolar Transistors - BJT 2SC3837KT146N
Bipolar Transistors - BJT NPN 20V 50MA

Bipolar Transistors - BJT NPN 20V 50MA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 053645-2SC3837KT146N 846-2SC3837KT146NTR-ND 283-2SC3837KT146N 687-2SC3837KT146N 2SC3837KT146N 2SC3837KT146N
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SC3837KT146N Bipolar RF Transistors 20V 0.05A Bipolar Transistor TRANS NPN 20V 0.05A SOT-346 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN; NPN NPN NPN NPN; NPN
Package Type SOT3; SMT3 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 50 milliamps
VCEO 20 volts 20 volts
Unlock Full Specs
to access all available technical data