Bipolar (BJT) Transistor NPN 50V 150mA 180MHz 200mW Surface Mount SMT3
Bipolar (BJT) Transistor NPN 50V 150mA 180MHz 200mW Surface Mount SMT3
TRANS NPN 50V 0.15A SMT3 Product overview: 2SC2412KT146S from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2412KT146S can be used for catalog matching and distributor lookup.
TRANS NPN 50V 0.15A SMT3
TRANS NPN 50V 0.15A SOT-346
Bipolar Transistors - BJT NPN 50V 0.15A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2SC2412KT146SCT-ND | 276-2SC2412KT146S | 2SC2412KT146S | 687-2SC2412KT146S | 2SC2412KT146S |
| Product Name | Single Bipolar Transistors | 50V 0.15A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS NPN 50V 0.15A SOT-346 | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN; NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SMT3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 150 milliamps | 150 milliamps | |||
| VCEO | 50 volts | 50 volts |