ROHM Semiconductor USA, LLC Bipolar Transistors 2SC2412KT146R

Description
ROHM 2SC2412KT146R Transistor
Request a Quote Datasheet
Description
ROHM 2SC2412KT146R Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 4759778P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
4759778P
Bipolar Transistors 4759778P
ROHM 2SC2412KT146R Transistor

ROHM 2SC2412KT146R Transistor

Supplier's Site
Singapore, Singapore
50V 0.15A Bipolar Transistor
276-2SC2412KT146R
50V 0.15A Bipolar Transistor 276-2SC2412KT146R
TRANS NPN 50V 0.15A SMT3 Product overview: 2SC2412KT146R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2412KT146R can be used for catalog matching and distributor lookup.

TRANS NPN 50V 0.15A SMT3 Product overview: 2SC2412KT146R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2412KT146R can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SC2412KT146R - 005842-2SC2412KT146R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC2412KT146R
005842-2SC2412KT146R
TRANSISTORS - Transistors (BJT) - Single - 2SC2412KT146R 005842-2SC2412KT146R
Manufacturer: Rohm Semiconductor Win Source Part Number: 005842-2SC2412KT146R Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SMT3 Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 400mV @ 5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 180 @ 1mA, 6V Maximum Power Dissipation: 200mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Rohm Semiconductor
Win Source Part Number: 005842-2SC2412KT146R
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT3
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 180 @ 1mA, 6V
Maximum Power Dissipation: 200mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Single Bipolar Transistors - 2SC2412KT146R - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SC2412KT146R
Single Bipolar Transistors 2SC2412KT146R
TRANS NPN 50V 0.15A SMT3

TRANS NPN 50V 0.15A SMT3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SC2412KT146R
Bipolar Transistors - BJT 2SC2412KT146R
Bipolar Transistors - BJT NPN 50V 0.15A

Bipolar Transistors - BJT NPN 50V 0.15A

Buy Now Datasheet
Transistor,npn,50V,0.15A,sot-346; Transistor Polarity Rohm - 84R7773 - Newark, An Avnet Company
Chicago, IL, United States
Transistor,npn,50V,0.15A,sot-346; Transistor Polarity Rohm
84R7773
Transistor,npn,50V,0.15A,sot-346; Transistor Polarity Rohm 84R7773
TRANSISTOR,NPN,50V,0 .15A,SOT-346; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:150mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR,NPN,50V,0.15A,SOT-346; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:150mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
TRANS NPN 50V 0.15A SOT-346 - 687-2SC2412KT146R - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 50V 0.15A SOT-346
687-2SC2412KT146R
TRANS NPN 50V 0.15A SOT-346 687-2SC2412KT146R
TRANS NPN 50V 0.15A SOT-346

TRANS NPN 50V 0.15A SOT-346

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC2412KT146R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC2412KT146R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC2412KT146R
TRANS NPN 50V 0.15A SMT3

TRANS NPN 50V 0.15A SMT3

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 4759778P 276-2SC2412KT146R 005842-2SC2412KT146R 2SC2412KT146R 2SC2412KT146R 84R7773 687-2SC2412KT146R 2SC2412KT146R
Product Name Bipolar Transistors 50V 0.15A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC2412KT146R Single Bipolar Transistors Bipolar Transistors - BJT Transistor,npn,50V,0.15A,sot-346; Transistor Polarity Rohm TRANS NPN 50V 0.15A SOT-346 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Surface Mount Tape & Reel (TR) SOT3; SMT3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT3 SMT3
Polarity NPN NPN; NPN NPN; NPN NPN NPN; NPN
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 150 milliamps 150 milliamps 150 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1223239 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
3 suppliers