ROHM Semiconductor USA, LLC Transistor Polarity Rohm 2SC2412KT146R.

Description
Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:150mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:180MHz; Product Range:- RoHS Compliant: Yes
Description
Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:150mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:180MHz; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Rohm - 28AC7870 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Rohm
28AC7870
Transistor Polarity Rohm 28AC7870
Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:150mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:180MHz; Product Range:- RoHS Compliant: Yes

Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:150mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:180MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 28AC7870
Product Name Transistor Polarity Rohm
Transistor Type Transistor Polarity Rohm
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1574625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type E-line
View Details
Transistor - 8220858 - Radwell International
Allen-Bradley / Rockwell Automation
View Details