ROHM Semiconductor USA, LLC Bipolar Transistors 2SC2412KT146Q

Description
BJT,NPN,50V,150mA,18 0MHz,SOT346
Request a Quote Datasheet
Description
BJT,NPN,50V,150mA,18 0MHz,SOT346
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 1246437P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1246437P
Bipolar Transistors 1246437P
BJT,NPN,50V,150mA,18 0MHz,SOT346

BJT,NPN,50V,150mA,180MHz,SOT346

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SC2412KT146Q - 005843-2SC2412KT146Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC2412KT146Q
005843-2SC2412KT146Q
TRANSISTORS - Transistors (BJT) - Single - 2SC2412KT146Q 005843-2SC2412KT146Q
Manufacturer: Rohm Semiconductor Win Source Part Number: 005843-2SC2412KT146Q Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SMT3 Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 400mV @ 5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 1mA, 6V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Rohm Semiconductor
Win Source Part Number: 005843-2SC2412KT146Q
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT3
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 6V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Single Bipolar Transistors - 2SC2412KT146QTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC2412KT146QTR-ND
Single Bipolar Transistors 2SC2412KT146QTR-ND
Bipolar (BJT) Transistor NPN 50V 150mA 180MHz 200mW Surface Mount SMT3

Bipolar (BJT) Transistor NPN 50V 150mA 180MHz 200mW Surface Mount SMT3

Buy Now Datasheet
Singapore, Singapore
50V 0.15A Bipolar Transistor
276-2SC2412KT146Q
50V 0.15A Bipolar Transistor 276-2SC2412KT146Q
TRANS NPN 50V 0.15A SMT3 Product overview: 2SC2412KT146Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2412KT146Q can be used for catalog matching and distributor lookup.

TRANS NPN 50V 0.15A SMT3 Product overview: 2SC2412KT146Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2412KT146Q can be used for catalog matching and distributor lookup.

Supplier's Site
TRANS NPN 50V 0.15A SOT-346 - 687-2SC2412KT146Q - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 50V 0.15A SOT-346
687-2SC2412KT146Q
TRANS NPN 50V 0.15A SOT-346 687-2SC2412KT146Q
TRANS NPN 50V 0.15A SOT-346

TRANS NPN 50V 0.15A SOT-346

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC2412KT146Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC2412KT146Q
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC2412KT146Q
TRANS NPN 50V 0.15A SMT3

TRANS NPN 50V 0.15A SMT3

Supplier's Site
Single Bipolar Transistors - 2SC2412KT146Q - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SC2412KT146Q
Single Bipolar Transistors 2SC2412KT146Q
TRANS NPN 50V 0.15A SMT3

TRANS NPN 50V 0.15A SMT3

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1246437P 005843-2SC2412KT146Q 2SC2412KT146QTR-ND 276-2SC2412KT146Q 687-2SC2412KT146Q 2SC2412KT146Q 2SC2412KT146Q
Product Name Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SC2412KT146Q Single Bipolar Transistors 50V 0.15A Bipolar Transistor TRANS NPN 50V 0.15A SOT-346 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity NPN NPN; NPN NPN NPN NPN; NPN NPN; NPN
Package Type SOT-346 SOT3; SMT3 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SMT3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 150 milliamps 150 milliamps 150 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Small Signal Transistors & Diodes - Bipolar Transistor - Digital Transistor - BCR583 - BCR583 - Infineon Technologies AG
Specs
Polarity PNP (Single); PNP
Package Type SOT23; SOT23
Packing Method Tape Reel; TAPE & REEL
View Details
3 suppliers
 - BC807 - Rochester Electronics
Specs
Polarity PNP
Package Type TO236AB-3, SOT23
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
Bipolar Transistors - 1219995 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details