ROHM Semiconductor USA, LLC 50V 0.15A Bipolar Transistor 2SC2412KFT146R

Description
Trans GP BJT NPN 50V 0.15A 3-Pin SMT T/R Product overview: 2SC2412KFT146R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2412KFT146R can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 50V 0.15A 3-Pin SMT T/R Product overview: 2SC2412KFT146R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2412KFT146R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.15A Bipolar Transistor
276-2SC2412KFT146R
50V 0.15A Bipolar Transistor 276-2SC2412KFT146R
Trans GP BJT NPN 50V 0.15A 3-Pin SMT T/R Product overview: 2SC2412KFT146R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2412KFT146R can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 50V 0.15A 3-Pin SMT T/R Product overview: 2SC2412KFT146R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2412KFT146R can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 155259-2SC2412KFT146R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155259-2SC2412KFT146R
Discrete Semiconductor Products 155259-2SC2412KFT146R
Manufacturer: Rohm Semiconductor Win Source Part Number: 155259-2SC2412KFT146 R Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2412KR Alternative Parts (Cross-Reference): 2SC3295-A(T5LMH1); 2SC3295-A(5LCA-O,F; 2SC3295-B(F); 2SC3295-A(TE85R); Introduction Date: January 10, 2001 ECCN: EAR99 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 155259-2SC2412KFT146R
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC2412KR
Alternative Parts (Cross-Reference): 2SC3295-A(T5LMH1); 2SC3295-A(5LCA-O,F; 2SC3295-B(F); 2SC3295-A(TE85R);
Introduction Date: January 10, 2001
ECCN: EAR99
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC2412KFT146R 155259-2SC2412KFT146R
Product Name 50V 0.15A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
3 suppliers
Bipolar Transistors - 7384904 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details