Manufacturer: Rohm Semiconductor
Win Source Part Number: 005840-2SC2411KT146Q
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 600mV @ 50mA, 500mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 3V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
ROHM 2SC2411KT146Q Bipolar Transistor
ROHM 2SC2411KT146Q Bipolar Transistor
ROHM 2SC2411KT146Q Bipolar Transistor
TRANS NPN 32V 0.5A SMT3 Product overview: 2SC2411KT146Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2411KT146Q can be used for catalog matching and distributor lookup.
TRANS NPN 32V 0.5A SMT3
TRANSISTOR, NPN, 32V, 0.5A, SOT-59; Transistor Polarity:NPN; Collector Emitter Voltage Max:32V; Continuous Collector Current:500mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Bipolar Transistors - BJT NPN 32V 0.5A
TRANS NPN 32V 0.5A SMT3
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 005840-2SC2411KT146Q | 2159568 | 2159568P | 276-2SC2411KT146Q | 2SC2411KT146Q | 28W2112 | 2SC2411KT146Q | 2SC2411KT146Q |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC2411KT146Q | Bipolar Transistors | Bipolar Transistors | 32V 0.5A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 32V, 0.5A, Sot-59; Transistor Polarity Rohm | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN; NPN | |||
| Package Type | SOT3; SMT3 | Sot-346 | SOT-346 | Tape & Reel (TR) | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Number of units in IC | 1 | |||||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps |