Manufacturer: Rohm Semiconductor
Win Source Part Number: 1004346-2SC2389STPS
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 140MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SPT
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 500mV @ 1mA, 10mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 180 @ 2mA, 6V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor NPN 120V 50mA 140MHz 300mW Through Hole SPT
TRANS NPN 120V 0.05A SPT Product overview: 2SC2389STPS from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2389STPS can be used for catalog matching and distributor lookup.
TRANS NPN 120V 0.05A SPT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1004346-2SC2389STPS | 2SC2389STPS-ND | 276-2SC2389STPS | 2SC2389STPS |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC2389STPS | Single Bipolar Transistors | 120V 0.05A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | ||
| Package Type | SOT3; SPT | SC-72 Formed Leads | Tape & Reel (TR) | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |