ROHM Semiconductor USA, LLC 32V 0.3A Bipolar Transistor 2SC2062STPC

Description
TRANS NPN DARL 32V 0.3A SPT Product overview: 2SC2062STPC from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2062STPC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN DARL 32V 0.3A SPT Product overview: 2SC2062STPC from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2062STPC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32V 0.3A Bipolar Transistor
276-2SC2062STPC
32V 0.3A Bipolar Transistor 276-2SC2062STPC
TRANS NPN DARL 32V 0.3A SPT Product overview: 2SC2062STPC from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2062STPC can be used for catalog matching and distributor lookup.

TRANS NPN DARL 32V 0.3A SPT Product overview: 2SC2062STPC from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2062STPC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC2062STPC - 762552-2SC2062STPC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC2062STPC
762552-2SC2062STPC
TRANSISTORS - Transistors (BJT) - Single - 2SC2062STPC 762552-2SC2062STPC
Manufacturer: Rohm Semiconductor Win Source Part Number: 762552-2SC2062STPC Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: SC-72 Formed Leads Power - Max: 300mW Transistor Type: NPN - Darlington Frequency - Transition: 200MHz Part Status: Obsolete(EOL) Family Name: 2SC2062S Categories: Discrete Semiconductor Products Manufacturer Package: SPT Current - Collector (Ic) (Maximum): 300mA Voltage - Collector Emitter Breakdown (Maximum): 32V Vce Saturation (Maximum) @ Ib, Ic: 1.4V @ 200μA, 200mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 10000 @ 100mA, 3V Alternative Parts (Cross-Reference): 2N6427; ; Introduction Date: November 18, 1998 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 762552-2SC2062STPC
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: SC-72 Formed Leads
Power - Max: 300mW
Transistor Type: NPN - Darlington
Frequency - Transition: 200MHz
Part Status: Obsolete(EOL)
Family Name: 2SC2062S
Categories: Discrete Semiconductor Products
Manufacturer Package: SPT
Current - Collector (Ic) (Maximum): 300mA
Voltage - Collector Emitter Breakdown (Maximum): 32V
Vce Saturation (Maximum) @ Ib, Ic: 1.4V @ 200μA, 200mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 10000 @ 100mA, 3V
Alternative Parts (Cross-Reference): 2N6427; ;
Introduction Date: November 18, 1998
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2SC2062STPCTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC2062STPCTB-ND
Single Bipolar Transistors 2SC2062STPCTB-ND
Bipolar (BJT) Transistor NPN - Darlington 32V 300mA 200MHz 300mW Through Hole SPT

Bipolar (BJT) Transistor NPN - Darlington 32V 300mA 200MHz 300mW Through Hole SPT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC2062STPC - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC2062STPC
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC2062STPC
TRANS NPN DARL 32V 0.3A SPT

TRANS NPN DARL 32V 0.3A SPT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-2SC2062STPC 762552-2SC2062STPC 2SC2062STPCTB-ND 2SC2062STPC
Product Name 32V 0.3A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC2062STPC Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Box (TB) SOT3 SC-72 Formed Leads
Packing Method Tape & Box (TB) Tape Reel; Tape & Box (TB)
VCEO 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - BC807-25E6327 - Rochester Electronics
Specs
Package Type SOT23; SOT-23-3
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
TJ -55 to 150 C (-67 to 302 F)
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
9 suppliers
Bipolar Transistors - 652702 - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-line
Number of units in IC 1
View Details