ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SC1741ASTPR

Description
Bipolar (BJT) Transistor NPN 50V 500mA 250MHz 300mW Through Hole SPT
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 50V 500mA 250MHz 300mW Through Hole SPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC1741ASTPR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC1741ASTPR-ND
Single Bipolar Transistors 2SC1741ASTPR-ND
Bipolar (BJT) Transistor NPN 50V 500mA 250MHz 300mW Through Hole SPT

Bipolar (BJT) Transistor NPN 50V 500mA 250MHz 300mW Through Hole SPT

Buy Now Datasheet
Singapore, Singapore
50V 0.5A Bipolar Transistor
276-2SC1741ASTPR
50V 0.5A Bipolar Transistor 276-2SC1741ASTPR
TRANS NPN 50V 0.5A SPT Product overview: 2SC1741ASTPR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1741ASTPR can be used for catalog matching and distributor lookup.

TRANS NPN 50V 0.5A SPT Product overview: 2SC1741ASTPR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1741ASTPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC1741ASTPR - 197509-2SC1741ASTPR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC1741ASTPR
197509-2SC1741ASTPR
TRANSISTORS - Transistors (BJT) - Single - 2SC1741ASTPR 197509-2SC1741ASTPR
Manufacturer: Rohm Semiconductor Win Source Part Number: 197509-2SC1741ASTPR Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SPT Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 400mV @ 15mA, 150mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 120 @ 100mA, 3V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 197509-2SC1741ASTPR
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SPT
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 15mA, 150mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 3V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC1741ASTPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC1741ASTPR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC1741ASTPR
TRANS NPN 50V 0.5A SPT

TRANS NPN 50V 0.5A SPT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 2SC1741ASTPR-ND 276-2SC1741ASTPR 197509-2SC1741ASTPR 2SC1741ASTPR
Product Name Single Bipolar Transistors 50V 0.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC1741ASTPR Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN
Package Type SC-72 Tape & Reel (TR) SOT3; SPT
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data