ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SC1741ASTPQ

Description
Bipolar (BJT) Transistor NPN 50V 500mA 250MHz 300mW Through Hole SPT
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 50V 500mA 250MHz 300mW Through Hole SPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC1741ASTPQTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC1741ASTPQTB-ND
Single Bipolar Transistors 2SC1741ASTPQTB-ND
Bipolar (BJT) Transistor NPN 50V 500mA 250MHz 300mW Through Hole SPT

Bipolar (BJT) Transistor NPN 50V 500mA 250MHz 300mW Through Hole SPT

Buy Now Datasheet
Singapore, Singapore
50V 0.5A Bipolar Transistor
276-2SC1741ASTPQ
50V 0.5A Bipolar Transistor 276-2SC1741ASTPQ
TRANS NPN 50V 0.5A SPT Product overview: 2SC1741ASTPQ from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1741ASTPQ can be used for catalog matching and distributor lookup.

TRANS NPN 50V 0.5A SPT Product overview: 2SC1741ASTPQ from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1741ASTPQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC1741ASTPQ - 125282-2SC1741ASTPQ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC1741ASTPQ
125282-2SC1741ASTPQ
TRANSISTORS - Transistors (BJT) - Single - 2SC1741ASTPQ 125282-2SC1741ASTPQ
Manufacturer: Rohm Semiconductor Win Source Part Number: 125282-2SC1741ASTPQ Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SPT Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 400mV @ 15mA, 150mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 120 @ 100mA, 3V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 125282-2SC1741ASTPQ
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SPT
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 15mA, 150mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 3V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRANS NPN 50V 0.5A SPT - 687-2SC1741ASTPQ - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 50V 0.5A SPT
687-2SC1741ASTPQ
TRANS NPN 50V 0.5A SPT 687-2SC1741ASTPQ
TRANS NPN 50V 0.5A SPT

TRANS NPN 50V 0.5A SPT

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC1741ASTPQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC1741ASTPQ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC1741ASTPQ
TRANS NPN 50V 0.5A SPT

TRANS NPN 50V 0.5A SPT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 2SC1741ASTPQTB-ND 276-2SC1741ASTPQ 125282-2SC1741ASTPQ 687-2SC1741ASTPQ 2SC1741ASTPQ
Product Name Single Bipolar Transistors 50V 0.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC1741ASTPQ TRANS NPN 50V 0.5A SPT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN; NPN
Package Type SC-72 Formed Leads Tape & Box (TB) SOT3; SPT
Packing Method Tape & Box (TB) Tape Reel; Tape & Box (TB)
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Small Signal Transistors & Diodes - Bipolar Transistor - General Purpose Transistor - BC817K-40W - BC817K-40W - Infineon Technologies AG
Specs
Polarity NPN (Single); NPN
Package Type SOT23; SOT323; SOT323
Packing Method Tape Reel; TAPE & REEL
View Details
Bipolar Transistors - 1219935 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Single Bipolar Transistors - BC846BW/DG/B2,135-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers