ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SC1740STPQ

Description
Bipolar (BJT) Transistor NPN 50V 150mA 180MHz 300mW Through Hole SPT
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 50V 150mA 180MHz 300mW Through Hole SPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC1740STPQTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC1740STPQTB-ND
Single Bipolar Transistors 2SC1740STPQTB-ND
Bipolar (BJT) Transistor NPN 50V 150mA 180MHz 300mW Through Hole SPT

Bipolar (BJT) Transistor NPN 50V 150mA 180MHz 300mW Through Hole SPT

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC1740STPQ - 1004335-2SC1740STPQ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC1740STPQ
1004335-2SC1740STPQ
TRANSISTORS - Transistors (BJT) - Single - 2SC1740STPQ 1004335-2SC1740STPQ
Manufacturer: Rohm Semiconductor Win Source Part Number: 1004335-2SC1740STPQ Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 180MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SPT Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 400mV @ 5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 1mA, 6V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1004335-2SC1740STPQ
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 180MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SPT
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 6V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
50V 0.15A Bipolar Transistor
276-2SC1740STPQ
50V 0.15A Bipolar Transistor 276-2SC1740STPQ
TRANS NPN 50V 0.15A SPT Product overview: 2SC1740STPQ from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1740STPQ can be used for catalog matching and distributor lookup.

TRANS NPN 50V 0.15A SPT Product overview: 2SC1740STPQ from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1740STPQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC1740STPQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC1740STPQ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC1740STPQ
TRANS NPN 50V 0.15A SPT

TRANS NPN 50V 0.15A SPT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SC1740STPQTB-ND 1004335-2SC1740STPQ 276-2SC1740STPQ 2SC1740STPQ
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SC1740STPQ 50V 0.15A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN
Package Type SC-72 Formed Leads SOT3; SPT Tape & Box (TB)
Packing Method Tape & Box (TB) Tape Reel; Tape & Box (TB)
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-25HR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
4 suppliers
Bipolar Transistors - 1220640 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT26; Sot-26
Number of units in IC 2
View Details
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC808-40 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOT23; SOT-23-3 (TO-236)
Packing Method Bulk; Bulk
IC(max) 800 milliamps
View Details