Manufacturer: Rohm Semiconductor
Win Source Part Number: 005839-2SB1733TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 320MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TUMT3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 350mV @ 25mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 100mA, 2V
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor PNP 30V 1A 320MHz 800mW Surface Mount TUMT3
Bipolar (BJT) Transistor PNP 30V 1A 320MHz 800mW Surface Mount TUMT3
Bipolar (BJT) Transistor PNP 30V 1A 320MHz 800mW Surface Mount TUMT3
TRANS PNP 30V 1A TUMT3 Product overview: 2SB1733TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1733TL can be used for catalog matching and distributor lookup.
TRANS PNP 30V 1A TUMT3
Bipolar Transistors - BJT 30V 1A PNP LOW
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 005839-2SB1733TL | 2SB1733TLTR-ND | 276-2SB1733TL | 2SB1733TL | 2SB1733TL |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SB1733TL | Single Bipolar Transistors | 30V 1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP; PNP | PNP | PNP | ||
| Package Type | SOT3; TUMT3 | 3-SMD, Flat Leads | Tape & Reel (TR) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| VCEO | 30 volts | 30 volts |