ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SB1730TL

Description
Bipolar (BJT) Transistor PNP 12V 2A 360MHz 400mW Surface Mount TUMT3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 12V 2A 360MHz 400mW Surface Mount TUMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SB1730TLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1730TLTR-ND
Single Bipolar Transistors 2SB1730TLTR-ND
Bipolar (BJT) Transistor PNP 12V 2A 360MHz 400mW Surface Mount TUMT3

Bipolar (BJT) Transistor PNP 12V 2A 360MHz 400mW Surface Mount TUMT3

Buy Now Datasheet
Singapore, Singapore
12V 2A Bipolar Transistor
276-2SB1730TL
12V 2A Bipolar Transistor 276-2SB1730TL
TRANS PNP 12V 2A TUMT3 Product overview: 2SB1730TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1730TL can be used for catalog matching and distributor lookup.

TRANS PNP 12V 2A TUMT3 Product overview: 2SB1730TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1730TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB1730TL - 038898-2SB1730TL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1730TL
038898-2SB1730TL
TRANSISTORS - Transistors (BJT) - Single - 2SB1730TL 038898-2SB1730TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 038898-2SB1730TL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 360MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TUMT3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 180mV @ 50mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 200mA, 2V Maximum Power Dissipation: 400mW Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 038898-2SB1730TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 360MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TUMT3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 180mV @ 50mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 200mA, 2V
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SB1730TL
Bipolar Transistors - BJT 2SB1730TL
Bipolar Transistors - BJT PNP 12V 2A

Bipolar Transistors - BJT PNP 12V 2A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1730TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1730TL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1730TL
TRANS PNP 12V 2A TUMT3

TRANS PNP 12V 2A TUMT3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SB1730TLTR-ND 276-2SB1730TL 038898-2SB1730TL 2SB1730TL 2SB1730TL
Product Name Single Bipolar Transistors 12V 2A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SB1730TL Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
Package Type 3-SMD, Flat Leads Tape & Reel (TR) SOT3; TUMT3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 12 volts 12 volts
Unlock Full Specs
to access all available technical data