ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SB1710TL

Description
Bipolar (BJT) Transistor PNP 30V 1A 320MHz 500mW Surface Mount TSMT3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 30V 1A 320MHz 500mW Surface Mount TSMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SB1710TLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1710TLDKR-ND
Single Bipolar Transistors 2SB1710TLDKR-ND
Bipolar (BJT) Transistor PNP 30V 1A 320MHz 500mW Surface Mount TSMT3

Bipolar (BJT) Transistor PNP 30V 1A 320MHz 500mW Surface Mount TSMT3

Buy Now Datasheet
Single Bipolar Transistors - 2SB1710TLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1710TLCT-ND
Single Bipolar Transistors 2SB1710TLCT-ND
Bipolar (BJT) Transistor PNP 30V 1A 320MHz 500mW Surface Mount TSMT3

Bipolar (BJT) Transistor PNP 30V 1A 320MHz 500mW Surface Mount TSMT3

Buy Now Datasheet
Single Bipolar Transistors - 2SB1710TLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1710TLTR-ND
Single Bipolar Transistors 2SB1710TLTR-ND
Bipolar (BJT) Transistor PNP 30V 1A 320MHz 500mW Surface Mount TSMT3

Bipolar (BJT) Transistor PNP 30V 1A 320MHz 500mW Surface Mount TSMT3

Buy Now Datasheet
Singapore, Singapore
30V 1A Bipolar Transistor
276-2SB1710TL
30V 1A Bipolar Transistor 276-2SB1710TL
TRANS PNP 30V 1A TSMT3 Product overview: 2SB1710TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1710TL can be used for catalog matching and distributor lookup.

TRANS PNP 30V 1A TSMT3 Product overview: 2SB1710TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1710TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB1710TL - 101907-2SB1710TL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1710TL
101907-2SB1710TL
TRANSISTORS - Transistors (BJT) - Single - 2SB1710TL 101907-2SB1710TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 101907-2SB1710TL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 320MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 350mV @ 25mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 100mA, 2V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 101907-2SB1710TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 320MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 350mV @ 25mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 100mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SB1710TL
Bipolar Transistors - BJT 2SB1710TL
Bipolar Transistors - BJT PNP 30V 1A

Bipolar Transistors - BJT PNP 30V 1A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1710TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1710TL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1710TL
TRANS PNP 30V 1A TSMT3

TRANS PNP 30V 1A TSMT3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SB1710TLDKR-ND 276-2SB1710TL 101907-2SB1710TL 2SB1710TL 2SB1710TL
Product Name Single Bipolar Transistors 30V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SB1710TL Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
Package Type SC-96 Tape & Reel (TR) SOT3; TSMT3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
VCEO 30 volts 30 volts
Unlock Full Specs
to access all available technical data