TRANS PNP 12V 1.5A TSMT3 Product overview: 2SB1709TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1709TL can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor
TRANS PNP 12V 1.5A TSMT3
TRANS PNP 12V 1.5A TSMT3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 005838-2SB1709TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 400MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 200mV @ 25mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 200mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Bipolar Transistors - BJT PNP 12V 1.5A
TRANS PNP 12V 1.5A TSMT3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SB1709TL | 846-2SB1709TLTR-ND | 005838-2SB1709TL | 2SB1709TL | 2SB1709TL |
| Product Name | 12V 1.5A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SB1709TL | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | SC-96 | SOT3; TSMT3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 1500 milliamps | 1500 milliamps |