ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Single - 2SB1705TL 2SB1705TL

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1004313-2SB1705TL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 280MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 250mV @ 30mA, 1.5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 500mA, 2V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1004313-2SB1705TL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 280MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 250mV @ 30mA, 1.5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 500mA, 2V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SB1705TL - 1004313-2SB1705TL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1705TL
1004313-2SB1705TL
TRANSISTORS - Transistors (BJT) - Single - 2SB1705TL 1004313-2SB1705TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 1004313-2SB1705TL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 280MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 250mV @ 30mA, 1.5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 500mA, 2V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1004313-2SB1705TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 280MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 250mV @ 30mA, 1.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 500mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 846-2SB1705TLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
846-2SB1705TLTR-ND
Single Bipolar Transistors 846-2SB1705TLTR-ND
Bipolar (BJT) Transistor PNP 12V 3A 280MHz 500mW Surface Mount TSMT3

Bipolar (BJT) Transistor PNP 12V 3A 280MHz 500mW Surface Mount TSMT3

Buy Now Datasheet
Singapore, Singapore
12V 3A Bipolar Transistor
276-2SB1705TL
12V 3A Bipolar Transistor 276-2SB1705TL
TRANS PNP 12V 3A TSMT3 Product overview: 2SB1705TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1705TL can be used for catalog matching and distributor lookup.

TRANS PNP 12V 3A TSMT3 Product overview: 2SB1705TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1705TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1705TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1705TL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1705TL
TRANS PNP 12V 3A TSMT3

TRANS PNP 12V 3A TSMT3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1004313-2SB1705TL 846-2SB1705TLTR-ND 276-2SB1705TL 2SB1705TL
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SB1705TL Single Bipolar Transistors 12V 3A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP PNP
Package Type SOT3; TSMT3 SC-96 Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 3000 milliamps 3000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BC817K25WH6327XTSA1 - 102602-BC817K25WH6327XTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; PG-SOT323-3
View Details
6 suppliers
Bipolar Transistors - 1219470 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817K-25H-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers