ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SB1698T100

Description
Bipolar (BJT) Transistor PNP 30V 1.5A 280MHz 2W Surface Mount MPT3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 30V 1.5A 280MHz 2W Surface Mount MPT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 846-2SB1698T100TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
846-2SB1698T100TR-ND
Single Bipolar Transistors 846-2SB1698T100TR-ND
Bipolar (BJT) Transistor PNP 30V 1.5A 280MHz 2W Surface Mount MPT3

Bipolar (BJT) Transistor PNP 30V 1.5A 280MHz 2W Surface Mount MPT3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB1698T100 - 053640-2SB1698T100 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1698T100
053640-2SB1698T100
TRANSISTORS - Transistors (BJT) - Single - 2SB1698T100 053640-2SB1698T100
Manufacturer: Rohm Semiconductor Win Source Part Number: 053640-2SB1698T100 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 280MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: MPT3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 370mV @ 50mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 100mA, 2V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 053640-2SB1698T100
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 280MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: MPT3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 370mV @ 50mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 100mA, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 1.5A Bipolar Transistor
276-2SB1698T100
30V 1.5A Bipolar Transistor 276-2SB1698T100
TRANS PNP 30V 1.5A MPT3 Product overview: 2SB1698T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1698T100 can be used for catalog matching and distributor lookup.

TRANS PNP 30V 1.5A MPT3 Product overview: 2SB1698T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1698T100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SB1698T100
Bipolar Transistors - BJT 2SB1698T100
Bipolar Transistors - BJT TRANSISTOR BIPOLAR PNP; 30V; 1.5A

Bipolar Transistors - BJT TRANSISTOR BIPOLAR PNP; 30V; 1.5A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1698T100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1698T100
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1698T100
TRANS PNP 30V 1.5A MPT3

TRANS PNP 30V 1.5A MPT3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 846-2SB1698T100TR-ND 053640-2SB1698T100 276-2SB1698T100 2SB1698T100 2SB1698T100
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SB1698T100 30V 1.5A Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP
Package Type TO-243AA SOT3; SOT89; MPT3 Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Tape & Reel (TR),Cut Tape (CT)
IC(max) 1500 milliamps 1500 milliamps
VCEO 30 volts 30 volts
Unlock Full Specs
to access all available technical data