TRANS PNP 12V 2A MPT3 Product overview: 2SB1697T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1697T100 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 12V 2A 360MHz 500mW Surface Mount MPT3
Bipolar (BJT) Transistor PNP 12V 2A 360MHz 500mW Surface Mount MPT3
Bipolar (BJT) Transistor PNP 12V 2A 360MHz 500mW Surface Mount MPT3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 115529-2SB1697T100
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 360MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: MPT3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 180mV @ 50mA, 1A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 270 @ 200mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT TRANS GP BJT PNP 12V 2A
TRANS PNP 12V 2A MPT3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SB1697T100 | 2SB1697T100DKR-ND | 115529-2SB1697T100 | 2SB1697T100 | 2SB1697T100 |
| Product Name | 12V 2A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SB1697T100 | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | TO-243AA | SOT3; MPT3 | MPT3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 2000 milliamps | 2000 milliamps | |||
| VCEO | 12 volts | 12 volts |