Bipolar (BJT) Transistor PNP 30V 1.5A 280MHz 500mW Surface Mount TSMT3
Bipolar (BJT) Transistor PNP 30V 1.5A 280MHz 500mW Surface Mount TSMT3
Bipolar (BJT) Transistor PNP 30V 1.5A 280MHz 500mW Surface Mount TSMT3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 100985-2SB1695TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 280MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 370mV @ 50mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 100mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
TRANS PNP 30V 1.5A TSMT3 Product overview: 2SB1695TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1695TL can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT PNP 30V 1.5A
TRANS PNP 30V 1.5A TSMT3
TRANSISTOR, PNP, 30V, 1.5A, SOT-346T ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 2SB1695TLDKR-ND | 100985-2SB1695TL | 276-2SB1695TL | 2SB1695TL | 2SB1695TL | 30AK0390 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SB1695TL | 30V 1.5A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Pnp, 30V, 1.5A, Sot-346T Rohs Compliant Rohm |
| Polarity | PNP | PNP; PNP | PNP | PNP | ||
| Package Type | SC-96 | SOT3; TSMT3 | Tape & Reel (TR) | TO-3; SOT3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 1500 milliamps | 1500 milliamps | ||||
| VCEO | 30 volts | 30 volts |