Manufacturer: Rohm Semiconductor
Win Source Part Number: 109910-2SB1580T100
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: MPT3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.5V @ 1mA, 1A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 1000 @ 1A, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
TRANS PNP DARL 100V 2A MPT3 Product overview: 2SB1580T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1580T100 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP - Darlington 100V 2A 50MHz 2W Surface Mount MPT3
Darlington Transistors DARL PNP 100V 2A
TRANS PNP DARL 100V 2A MPT3
TRANS PNP DARL 100V 2A MPT3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 109910-2SB1580T100 | 276-2SB1580T100 | 2SB1580T100TR-ND | 2SB1580T100 | 2SB1580T100 | 2SB1580T100 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SB1580T100 | 100V 2A Bipolar Transistor | Single Bipolar Transistors | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP; PNP - Darlington | PNP | PNP | PNP - Darlington; PNP | ||
| Package Type | SOT3; SOT89; MPT3 | Tape & Reel (TR) | TO-243AA | TO-243AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| VCEO | 100 volts | 100 volts | 100 volts | |||
| VCBO | 100 volts |