Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1124910-2SB1561
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Medium Power Transistor (-60V, -2A) Product overview: 2SB1561 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, -2A. Search-friendly keywords include transistor, BJT, switching, amplification, -60V, -2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1561 can be used for catalog matching and distributor lookup.
| ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 2SB1561 | 1124910-2SB1561 | 276-2SB1561 |
| Product Name | PNP Driver Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SB1561 | -60V -2A Bipolar Transistor |
| Polarity | PNP |