ROHM Semiconductor USA, LLC 80V 4A Bipolar Transistor 2SB1474TL

Description
TRANS PNP DARL 80V 4A CPT3 Product overview: 2SB1474TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1474TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP DARL 80V 4A CPT3 Product overview: 2SB1474TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1474TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 4A Bipolar Transistor
276-2SB1474TL
80V 4A Bipolar Transistor 276-2SB1474TL
TRANS PNP DARL 80V 4A CPT3 Product overview: 2SB1474TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1474TL can be used for catalog matching and distributor lookup.

TRANS PNP DARL 80V 4A CPT3 Product overview: 2SB1474TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1474TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB1474TL - 053638-2SB1474TL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1474TL
053638-2SB1474TL
TRANSISTORS - Transistors (BJT) - Single - 2SB1474TL 053638-2SB1474TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 053638-2SB1474TL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 12MHz Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: CPT3 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1.5V @ 4mA, 2A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 1000 @ 2A, 3V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 053638-2SB1474TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 12MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: CPT3
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1.5V @ 4mA, 2A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 1000 @ 2A, 3V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2SB1474TL-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1474TL-ND
Single Bipolar Transistors 2SB1474TL-ND
Bipolar (BJT) Transistor PNP - Darlington 80V 4A 12MHz 1W Surface Mount CPT3

Bipolar (BJT) Transistor PNP - Darlington 80V 4A 12MHz 1W Surface Mount CPT3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1474TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1474TL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1474TL
TRANS PNP DARL 80V 4A CPT3

TRANS PNP DARL 80V 4A CPT3

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
2SB1474TL
Darlington Transistors 2SB1474TL
Darlington Transistors DARL PNP 80V 4A

Darlington Transistors DARL PNP 80V 4A

Buy Now
TRANS PNP DARL 80V 4A SOT-428 - 687-2SB1474TL - Utmel Electronic Limited
Hong Kong, China
TRANS PNP DARL 80V 4A SOT-428
687-2SB1474TL
TRANS PNP DARL 80V 4A SOT-428 687-2SB1474TL
TRANS PNP DARL 80V 4A SOT-428

TRANS PNP DARL 80V 4A SOT-428

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Darlington Transistors Transistors
Product Number 276-2SB1474TL 053638-2SB1474TL 2SB1474TL-ND 2SB1474TL 2SB1474TL 687-2SB1474TL
Product Name 80V 4A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SB1474TL Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Darlington Transistors TRANS PNP DARL 80V 4A SOT-428
Polarity PNP PNP; PNP - Darlington PNP PNP; PNP
Package Type Tape & Reel (TR) SOT3; CPT3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 4000 milliamps 4000 milliamps
Unlock Full Specs
to access all available technical data