ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Single - 2SB1427T100E 2SB1427T100E

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 005830-2SB1427T100E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 90MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: MPT3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 500mV @ 50mA, 1A Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 390 @ 500mA, 6V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 005830-2SB1427T100E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 90MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: MPT3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 500mV @ 50mA, 1A Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 390 @ 500mA, 6V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SB1427T100E - 005830-2SB1427T100E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1427T100E
005830-2SB1427T100E
TRANSISTORS - Transistors (BJT) - Single - 2SB1427T100E 005830-2SB1427T100E
Manufacturer: Rohm Semiconductor Win Source Part Number: 005830-2SB1427T100E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 90MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: MPT3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 500mV @ 50mA, 1A Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 390 @ 500mA, 6V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 005830-2SB1427T100E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 90MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: MPT3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 500mV @ 50mA, 1A
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 390 @ 500mA, 6V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 2A Bipolar Transistor
276-2SB1427T100E
20V 2A Bipolar Transistor 276-2SB1427T100E
TRANS PNP 20V 2A MPT3 Product overview: 2SB1427T100E from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1427T100E can be used for catalog matching and distributor lookup.

TRANS PNP 20V 2A MPT3 Product overview: 2SB1427T100E from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1427T100E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANS PNP 20V 2A SOT-89 - 687-2SB1427T100E - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 20V 2A SOT-89
687-2SB1427T100E
TRANS PNP 20V 2A SOT-89 687-2SB1427T100E
TRANS PNP 20V 2A SOT-89

TRANS PNP 20V 2A SOT-89

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1427T100E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1427T100E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1427T100E
TRANS PNP 20V 2A MPT3

TRANS PNP 20V 2A MPT3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SB1427T100E
Bipolar Transistors - BJT 2SB1427T100E
Bipolar Transistors - BJT PNP 20V 2A

Bipolar Transistors - BJT PNP 20V 2A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 005830-2SB1427T100E 276-2SB1427T100E 687-2SB1427T100E 2SB1427T100E 2SB1427T100E
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SB1427T100E 20V 2A Bipolar Transistor TRANS PNP 20V 2A SOT-89 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP; PNP PNP PNP; PNP
Package Type SOT3; SOT89; MPT3 Tape & Reel (TR) MPT3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2000 milliamps 2000 milliamps
VCEO 20 volts 20 volts
Unlock Full Specs
to access all available technical data