ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SB1412TLR

Description
Bipolar (BJT) Transistor PNP 20V 5A 120MHz 1W Surface Mount CPT3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 20V 5A 120MHz 1W Surface Mount CPT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SB1412TLRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1412TLRCT-ND
Single Bipolar Transistors 2SB1412TLRCT-ND
Bipolar (BJT) Transistor PNP 20V 5A 120MHz 1W Surface Mount CPT3

Bipolar (BJT) Transistor PNP 20V 5A 120MHz 1W Surface Mount CPT3

Buy Now Datasheet
Single Bipolar Transistors - 2SB1412TLRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1412TLRTR-ND
Single Bipolar Transistors 2SB1412TLRTR-ND
Bipolar (BJT) Transistor PNP 20V 5A 120MHz 1W Surface Mount CPT3

Bipolar (BJT) Transistor PNP 20V 5A 120MHz 1W Surface Mount CPT3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB1412TLR - 005829-2SB1412TLR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1412TLR
005829-2SB1412TLR
TRANSISTORS - Transistors (BJT) - Single - 2SB1412TLR 005829-2SB1412TLR
Manufacturer: Rohm Semiconductor Win Source Part Number: 005829-2SB1412TLR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: CPT3 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 1V @ 100mA, 4A Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 180 @ 500mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 005829-2SB1412TLR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: CPT3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 1V @ 100mA, 4A
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 180 @ 500mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 5A Bipolar Transistor
276-2SB1412TLR
20V 5A Bipolar Transistor 276-2SB1412TLR
TRANS PNP 20V 5A CPT3 Product overview: 2SB1412TLR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1412TLR can be used for catalog matching and distributor lookup.

TRANS PNP 20V 5A CPT3 Product overview: 2SB1412TLR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1412TLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1412TLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1412TLR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1412TLR
TRANS PNP 20V 5A CPT3

TRANS PNP 20V 5A CPT3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SB1412TLR
Bipolar Transistors - BJT 2SB1412TLR
Bipolar Transistors - BJT PNP 20V 5A

Bipolar Transistors - BJT PNP 20V 5A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SB1412TLRCT-ND 005829-2SB1412TLR 276-2SB1412TLR 2SB1412TLR 2SB1412TLR
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SB1412TLR 20V 5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP; PNP
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; CPT3 Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697417 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type SOT23; Sot-23
Number of units in IC 2
View Details
20 V, 2 A PNP medium power transistors - BC69-25PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers