ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SB1386T100R

Description
Bipolar (BJT) Transistor PNP 20V 5A 120MHz 2W Surface Mount MPT3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 20V 5A 120MHz 2W Surface Mount MPT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SB1386T100RTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1386T100RTR-ND
Single Bipolar Transistors 2SB1386T100RTR-ND
Bipolar (BJT) Transistor PNP 20V 5A 120MHz 2W Surface Mount MPT3

Bipolar (BJT) Transistor PNP 20V 5A 120MHz 2W Surface Mount MPT3

Buy Now Datasheet
Single Bipolar Transistors - 2SB1386T100RCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1386T100RCT-ND
Single Bipolar Transistors 2SB1386T100RCT-ND
Bipolar (BJT) Transistor PNP 20V 5A 120MHz 2W Surface Mount MPT3

Bipolar (BJT) Transistor PNP 20V 5A 120MHz 2W Surface Mount MPT3

Buy Now Datasheet
Single Bipolar Transistors - 2SB1386T100RDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1386T100RDKR-ND
Single Bipolar Transistors 2SB1386T100RDKR-ND
Bipolar (BJT) Transistor PNP 20V 5A 120MHz 2W Surface Mount MPT3

Bipolar (BJT) Transistor PNP 20V 5A 120MHz 2W Surface Mount MPT3

Buy Now Datasheet
Singapore, Singapore
20V 5A Bipolar Transistor
276-2SB1386T100R
20V 5A Bipolar Transistor 276-2SB1386T100R
TRANS PNP 20V 5A MPT3 Product overview: 2SB1386T100R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1386T100R can be used for catalog matching and distributor lookup.

TRANS PNP 20V 5A MPT3 Product overview: 2SB1386T100R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1386T100R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB1386T100R - 005827-2SB1386T100R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1386T100R
005827-2SB1386T100R
TRANSISTORS - Transistors (BJT) - Single - 2SB1386T100R 005827-2SB1386T100R
Manufacturer: Rohm Semiconductor Win Source Part Number: 005827-2SB1386T100R Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: MPT3 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 1V @ 100mA, 4A Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 180 @ 500mA, 2V Maximum Power Dissipation: 2W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 005827-2SB1386T100R
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: MPT3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 1V @ 100mA, 4A
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 180 @ 500mA, 2V
Maximum Power Dissipation: 2W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
2SB1386T100R
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT 2SB1386T100R
20V 2W 180@500mA,2V 5A PNP SOT-89 Bipolar Transistors - BJT ROHS

20V 2W 180@500mA,2V 5A PNP SOT-89 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Single Bipolar Transistors - 2SB1386T100R - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SB1386T100R
Single Bipolar Transistors 2SB1386T100R
TRANS PNP 20V 5A MPT3

TRANS PNP 20V 5A MPT3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SB1386T100R
Bipolar Transistors - BJT 2SB1386T100R
Bipolar Transistors - BJT PNP 20V 5A

Bipolar Transistors - BJT PNP 20V 5A

Buy Now Datasheet
TRANS PNP 20V 5A SOT-89 - 687-2SB1386T100R - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 20V 5A SOT-89
687-2SB1386T100R
TRANS PNP 20V 5A SOT-89 687-2SB1386T100R
TRANS PNP 20V 5A SOT-89

TRANS PNP 20V 5A SOT-89

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1386T100R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1386T100R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1386T100R
TRANS PNP 20V 5A MPT3

TRANS PNP 20V 5A MPT3

Supplier's Site
Transistor, Pnp, 20V, Sc-62; Transistor Polarity Rohm - 40P3448 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, 20V, Sc-62; Transistor Polarity Rohm
40P3448
Transistor, Pnp, 20V, Sc-62; Transistor Polarity Rohm 40P3448
TRANSISTOR, PNP, 20V, SC-62; Transistor Polarity:PNP; Collector Emitter Voltage Max:20V; Continuous Collector Current:4A; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:120MHz RoHS Compliant: Yes

TRANSISTOR, PNP, 20V, SC-62; Transistor Polarity:PNP; Collector Emitter Voltage Max:20V; Continuous Collector Current:4A; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:120MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors
Product Number 2SB1386T100RTR-ND 276-2SB1386T100R 005827-2SB1386T100R 2SB1386T100R 2SB1386T100R 2SB1386T100R 687-2SB1386T100R 2SB1386T100R 40P3448
Product Name Single Bipolar Transistors 20V 5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SB1386T100R Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Single Bipolar Transistors Bipolar Transistors - BJT TRANS PNP 20V 5A SOT-89 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Pnp, 20V, Sc-62; Transistor Polarity Rohm
Polarity PNP PNP PNP; PNP PNP PNP; PNP PNP; PNP PNP
Package Type TO-243AA Tape & Reel (TR) SOT3; SOT89; MPT3 SOT89 TO-243AA MPT3 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 5000 milliamps 5000 milliamps 5000 milliamps 5000 milliamps
VCEO 20 volts 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistor - BC846BM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) 100 milliamps
VCEO 65 volts
View Details
8 suppliers
Bipolar Transistors - 1219998 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details