ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SB1308T100P

Description
Bipolar (BJT) Transistor PNP 20V 3A 120MHz 2W Surface Mount MPT3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 20V 3A 120MHz 2W Surface Mount MPT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SB1308T100P-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1308T100P-ND
Single Bipolar Transistors 2SB1308T100P-ND
Bipolar (BJT) Transistor PNP 20V 3A 120MHz 2W Surface Mount MPT3

Bipolar (BJT) Transistor PNP 20V 3A 120MHz 2W Surface Mount MPT3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB1308T100P - 802078-2SB1308T100P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1308T100P
802078-2SB1308T100P
TRANSISTORS - Transistors (BJT) - Single - 2SB1308T100P 802078-2SB1308T100P
Manufacturer: Rohm Semiconductor Win Source Part Number: 802078-2SB1308T100P Packaging: Reel Mounting Style: SMD Power - Max: 2W Transistor Type: PNP Frequency - Transition: 120MHz Part Status: Obsolete (End Of Life) Supplier Device Package: MPT3 Temperature Range - Operating: 150°C Manufacturer Package: TO-243AA Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 20V Current - Collector Cutoff (Maximum): 500nA (ICBO) Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 450mV at 150mA, 1.5A Part Number Series: 2SB1308 DC Current Gain (hFE) (Min) at Ic, Vce: 82 at 500mA, 2V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 802078-2SB1308T100P
Packaging: Reel
Mounting Style: SMD
Power - Max: 2W
Transistor Type: PNP
Frequency - Transition: 120MHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: MPT3
Temperature Range - Operating: 150°C
Manufacturer Package: TO-243AA
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 20V
Current - Collector Cutoff (Maximum): 500nA (ICBO)
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 450mV at 150mA, 1.5A
Part Number Series: 2SB1308
DC Current Gain (hFE) (Min) at Ic, Vce: 82 at 500mA, 2V

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1308T100P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1308T100P
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1308T100P
TRANS PNP 20V 3A MPT3

TRANS PNP 20V 3A MPT3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 2SB1308T100P-ND 802078-2SB1308T100P 2SB1308T100P
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SB1308T100P Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data