ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SB1275TLP

Description
Bipolar (BJT) Transistor PNP 160V 1.5A 50MHz 10W Surface Mount CPT3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 160V 1.5A 50MHz 10W Surface Mount CPT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SB1275TLPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1275TLPCT-ND
Single Bipolar Transistors 2SB1275TLPCT-ND
Bipolar (BJT) Transistor PNP 160V 1.5A 50MHz 10W Surface Mount CPT3

Bipolar (BJT) Transistor PNP 160V 1.5A 50MHz 10W Surface Mount CPT3

Buy Now Datasheet
Single Bipolar Transistors - 2SB1275TLPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1275TLPTR-ND
Single Bipolar Transistors 2SB1275TLPTR-ND
Bipolar (BJT) Transistor PNP 160V 1.5A 50MHz 10W Surface Mount CPT3

Bipolar (BJT) Transistor PNP 160V 1.5A 50MHz 10W Surface Mount CPT3

Buy Now Datasheet
Single Bipolar Transistors - 2SB1275TLPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1275TLPDKR-ND
Single Bipolar Transistors 2SB1275TLPDKR-ND
Bipolar (BJT) Transistor PNP 160V 1.5A 50MHz 10W Surface Mount CPT3

Bipolar (BJT) Transistor PNP 160V 1.5A 50MHz 10W Surface Mount CPT3

Buy Now Datasheet
Singapore, Singapore
160V 1.5A Bipolar Transistor
276-2SB1275TLP
160V 1.5A Bipolar Transistor 276-2SB1275TLP
TRANS PNP 160V 1.5A CPT3 Product overview: 2SB1275TLP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1275TLP can be used for catalog matching and distributor lookup.

TRANS PNP 160V 1.5A CPT3 Product overview: 2SB1275TLP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1275TLP can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SB1275TLP - 116480-2SB1275TLP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1275TLP
116480-2SB1275TLP
TRANSISTORS - Transistors (BJT) - Single - 2SB1275TLP 116480-2SB1275TLP
Manufacturer: Rohm Semiconductor Win Source Part Number: 116480-2SB1275TLP Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: CPT3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 160V Max Vce (sat): 2V @ 100mA, 1A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 82 @ 100mA, 5V Maximum Power Dissipation: 10W Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 116480-2SB1275TLP
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: CPT3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 2V @ 100mA, 1A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 82 @ 100mA, 5V
Maximum Power Dissipation: 10W
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1275TLP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1275TLP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1275TLP
TRANS PNP 160V 1.5A CPT3

TRANS PNP 160V 1.5A CPT3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SB1275TLP
Bipolar Transistors - BJT 2SB1275TLP
Bipolar Transistors - BJT PNP 160V 1.5A

Bipolar Transistors - BJT PNP 160V 1.5A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SB1275TLPCT-ND 276-2SB1275TLP 116480-2SB1275TLP 2SB1275TLP 2SB1275TLP
Product Name Single Bipolar Transistors 160V 1.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SB1275TLP Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP PNP; PNP
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; CPT3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1500 milliamps 1500 milliamps
VCEO 160 volts 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistors - BC847B,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC807-16W E6327 - 200429-BC807-16W E6327 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT323; PG-SOT323-3
View Details
2 suppliers
Bipolar Transistors - 6697635P - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-Line
View Details