Bipolar (BJT) Transistor PNP 80V 1A 100MHz 2W Surface Mount MPT3
Bipolar (BJT) Transistor PNP 80V 1A 100MHz 2W Surface Mount MPT3
Bipolar (BJT) Transistor PNP 80V 1A 100MHz 2W Surface Mount MPT3
TRANS PNP 80V 1A MPT3
Bipolar Transistors - BJT PNP 80V 1A SO-89
TRANS PNP 80V 1A SO-89
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 2SB1260T100QTR-ND | 2SB1260T100Q | 2SB1260T100Q | 2SB1260T100Q | 687-2SB1260T100Q |
| Product Name | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | TRANS PNP 80V 1A SO-89 |
| Polarity | PNP | PNP; PNP | PNP; PNP | ||
| Package Type | TO-243AA | TO-243AA | MPT3 | ||
| IC(max) | 1000 milliamps | 1000 milliamps | |||
| VCEO | 80 volts | 80 volts | |||
| Operating Frequency | 100 MHz |