ROHM Semiconductor USA, LLC 50V 3A Bipolar Transistor 2SB1243TV2P

Description
TRANS PNP 50V 3A ATV Product overview: 2SB1243TV2P from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1243TV2P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 50V 3A ATV Product overview: 2SB1243TV2P from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1243TV2P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 3A Bipolar Transistor
276-2SB1243TV2P
50V 3A Bipolar Transistor 276-2SB1243TV2P
TRANS PNP 50V 3A ATV Product overview: 2SB1243TV2P from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1243TV2P can be used for catalog matching and distributor lookup.

TRANS PNP 50V 3A ATV Product overview: 2SB1243TV2P from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1243TV2P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB1243TV2P - 121116-2SB1243TV2P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1243TV2P
121116-2SB1243TV2P
TRANSISTORS - Transistors (BJT) - Single - 2SB1243TV2P 121116-2SB1243TV2P
Manufacturer: Rohm Semiconductor Win Source Part Number: 121116-2SB1243TV2P Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 70MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: ATV Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 1V @ 200mA, 2A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 82 @ 500mA, 3V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 121116-2SB1243TV2P
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 70MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: ATV
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 1V @ 200mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 82 @ 500mA, 3V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2SB1243TV2P-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1243TV2P-ND
Single Bipolar Transistors 2SB1243TV2P-ND
Bipolar (BJT) Transistor PNP 50V 3A 70MHz 1W Through Hole ATV

Bipolar (BJT) Transistor PNP 50V 3A 70MHz 1W Through Hole ATV

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1243TV2P - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1243TV2P
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1243TV2P
TRANS PNP 50V 3A ATV

TRANS PNP 50V 3A ATV

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-2SB1243TV2P 121116-2SB1243TV2P 2SB1243TV2P-ND 2SB1243TV2P
Product Name 50V 3A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SB1243TV2P Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Box (TB) SOT3; ATV 3-SIP
Packing Method Tape & Box (TB) Tape Reel; Tape & Box (TB)
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data