ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SB1241TV2Q

Description
Bipolar (BJT) Transistor PNP 80V 1A 100MHz 1W Through Hole ATV
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 80V 1A 100MHz 1W Through Hole ATV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SB1241TV2QTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1241TV2QTB-ND
Single Bipolar Transistors 2SB1241TV2QTB-ND
Bipolar (BJT) Transistor PNP 80V 1A 100MHz 1W Through Hole ATV

Bipolar (BJT) Transistor PNP 80V 1A 100MHz 1W Through Hole ATV

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB1241TV2Q - 1004287-2SB1241TV2Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1241TV2Q
1004287-2SB1241TV2Q
TRANSISTORS - Transistors (BJT) - Single - 2SB1241TV2Q 1004287-2SB1241TV2Q
Manufacturer: Rohm Semiconductor Win Source Part Number: 1004287-2SB1241TV2Q Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: ATV Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 400mV @ 50mA, 500mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 120 @ 100mA, 3V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1004287-2SB1241TV2Q
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: ATV
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 400mV @ 50mA, 500mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 3V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1241TV2Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1241TV2Q
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1241TV2Q
TRANS PNP 80V 1A ATV

TRANS PNP 80V 1A ATV

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 2SB1241TV2QTB-ND 1004287-2SB1241TV2Q 2SB1241TV2Q
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SB1241TV2Q Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1660458 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Bipolar Transistor Arrays - BC846UPNE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type SC-74, SOT-457
View Details
4 suppliers
50 V, 500 mA PNP general-purpose transistor - 2PB710ASL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -50 volts
View Details
3 suppliers