Bipolar (BJT) Transistor PNP 32V 2A 100MHz 1W Through Hole ATV
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1004286-2SB1240TV2R
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: ATV
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 800mV @ 200mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 180 @ 500mA, 3V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
TRANS PNP 32V 2A ATV Product overview: 2SB1240TV2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1240TV2R can be used for catalog matching and distributor lookup.
TRANS PNP 32V 2A ATV
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SB1240TV2R-ND | 1004286-2SB1240TV2R | 276-2SB1240TV2R | 2SB1240TV2R |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SB1240TV2R | 32V 2A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | ||
| Package Type | 3-SIP | SOT3; ATV | Tape & Box (TB) | |
| Packing Method | Tape & Box (TB) | Tape Reel; Tape & Box (TB) |