TRANS PNP 32V 2A ATV Product overview: 2SB1240TV2Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1240TV2Q can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1004285-2SB1240TV2Q
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: ATV
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 800mV @ 200mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 120 @ 500mA, 3V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 32V 2A 100MHz 1W Through Hole ATV
TRANS PNP 32V 2A ATV
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-2SB1240TV2Q | 1004285-2SB1240TV2Q | 2SB1240TV2Q-ND | 2SB1240TV2Q |
| Product Name | 32V 2A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SB1240TV2Q | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Tape & Box (TB) | SOT3; ATV | 3-SIP | |
| Packing Method | Tape & Box (TB) | Tape Reel; Tape & Box (TB) | ||
| VCEO | 32 volts | 32 volts |