ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SB1237TV2Q

Description
Bipolar (BJT) Transistor PNP 32V 1A 150MHz 1W Through Hole ATV
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 32V 1A 150MHz 1W Through Hole ATV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SB1237TV2Q-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1237TV2Q-ND
Single Bipolar Transistors 2SB1237TV2Q-ND
Bipolar (BJT) Transistor PNP 32V 1A 150MHz 1W Through Hole ATV

Bipolar (BJT) Transistor PNP 32V 1A 150MHz 1W Through Hole ATV

Buy Now Datasheet
Singapore, Singapore
32V 1A Bipolar Transistor
276-2SB1237TV2Q
32V 1A Bipolar Transistor 276-2SB1237TV2Q
TRANS PNP 32V 1A ATV Product overview: 2SB1237TV2Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1237TV2Q can be used for catalog matching and distributor lookup.

TRANS PNP 32V 1A ATV Product overview: 2SB1237TV2Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1237TV2Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB1237TV2Q - 038895-2SB1237TV2Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1237TV2Q
038895-2SB1237TV2Q
TRANSISTORS - Transistors (BJT) - Single - 2SB1237TV2Q 038895-2SB1237TV2Q
Manufacturer: Rohm Semiconductor Win Source Part Number: 038895-2SB1237TV2Q Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: ATV Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 120 @ 100mA, 3V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 038895-2SB1237TV2Q
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: ATV
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 3V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1237TV2Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1237TV2Q
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1237TV2Q
TRANS PNP 32V 1A ATV

TRANS PNP 32V 1A ATV

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 2SB1237TV2Q-ND 276-2SB1237TV2Q 038895-2SB1237TV2Q 2SB1237TV2Q
Product Name Single Bipolar Transistors 32V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SB1237TV2Q Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP
Package Type 3-SIP Tape & Box (TB) SOT3; ATV
Packing Method Tape & Box (TB) Tape Reel; Tape & Box (TB)
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A NPN medium power transistors - BC56PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
8 suppliers
Bipolar Transistors - 1219421 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - BCP54-16H6433 - 717890-BCP54-16H6433 - Win Source Electronics
Specs
Package Type SOT3
View Details
2 suppliers