TRANS PNP 12V 0.5A EMT3
TRANS PNP 12V 0.5A EMT3
PNP, SOT-416, -12V -0.5A, LOW VC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 846-2SA2018E3TLDKR-ND | 2SA2018E3TL |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |